The MAX4505 is a fault-protected, high-voltage signal-line protector designed to safeguard analog signal paths from overvoltage conditions up to ±36V with power on or ±40V with power off. It features rail-to-rail signal handling, a maximum on-resistance of 100Ω, and an on-leakage current below 0.5nA at 25°C. The device operates with unipolar (+9V to +36V) or bipolar (±8V to ±18V) power supplies and has no logic control inputs. It is available in a 5-pin SOT23 package, with the MAX4505EUK-T variant specified for operation from -40°C to +85°C. During a fault, the input becomes an open circuit and the output clamps to the supply rail with a 500Ω resistance and sources up to 19mA. The device includes a 10ns overvoltage turn-on delay and exhibits no latchup during power sequencing.
Hot Swap Voltage Controllers Fault-Protected, High-Voltage, Signal Li Product overview: MAX4505EUK+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX4505EUK+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX4505EUK+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |