The MAX366ESA is a three-channel, two-terminal signal-line circuit protector designed to safeguard sensitive electronics from overvoltage conditions up to 44V beyond the supply rails. It operates with unipolar (4.5V to 36V) or bipolar (±2.25V to ±18V) supplies and maintains a maximum on-resistance of 125Ω at ±10V supplies and 1mA current. With power off, it presents an open circuit and exhibits a maximum leakage current of 1nA at +25°C. The device is packaged in an 8-pin SO and is rated for operation from -40°C to +85°C. It provides automatic protection without programming, clamping output voltage within 1.5V of the supply rail during fault conditions.
Hot Swap Voltage Controllers Signal Line Circuit Protector with Three Product overview: MAX366ESA+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX366ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX366ESA+ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |