The MAX16141AAF/V+T is a 3.5V to 36V ideal diode controller with integrated voltage and current circuit breaker functionality, designed for automotive power systems and other high-reliability applications. It operates over the automotive temperature range of -40°C to +125°C and is AEC-Q100 qualified. The device is housed in a 4mm x 4mm x 0.75mm, 16-pin TQFN package and features bidirectional current and voltage blocking, factory-adjustable overcurrent and reverse-current thresholds, and a gate charge pump that drives external nFETs 9V above the source. It includes input overvoltage and undervoltage protection with resistor-adjustable thresholds, a fault output for system diagnostics, and a low-power sleep mode with 5μA typ shutdown current. Input protection extends to -36V to +60V.
Hot Swap Voltage Controllers 36V ORing MOSFET Controller With Voltage Product overview: MAX16141AAF+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX16141AAF+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX16141AAF+T |
| Product Name | 36V Power Management IC |
| Package Type | Other; Reel |