The LTC4350 is a load share controller designed to equalize current from parallel power supplies and isolate failed units without interrupting system operation. It is available in a 16-lead narrow SSOP package and supports output voltages from 1.5V to 12V. The LTC4350IGN variant operates over a temperature range of -40°C to 85°C. It eliminates ORing diodes, identifies output faults such as low, high, or open-circuit conditions, and controls external N-channel MOSFETs for hot swap applications. The device is intended for use in servers, telecom equipment, and distributed power systems.
IC HOT SWAP CTRLR GP 16SSOP Product overview: LTC4350IGN#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4350IGN#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4350IGN#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |