The LTC4253IGN#PBF is a -48V Hot Swap controller with sequencer, designed for safe board insertion and removal in live backplane systems. It comes in a 16-lead plastic SSOP package and operates over a temperature range of -40°C to 85°C. The device features adjustable current limiting, undervoltage and overvoltage protection, three sequenced power good outputs, and latch-off after fault. It supports soft-start, flapback current limiting, and drain voltage accelerated circuit breaker response for MOSFET safe operating area protection. The part includes a shunt-regulated input for high-voltage operation and dual enable inputs for power module sequencing.
IC HOT SWAP CTRLR -48V 16SSOP Product overview: LTC4253IGN#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -48V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4253IGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4253IGN#PBF |
| Product Name | -48V Power Management IC |
| Package Type | Other; Tube |