The LTC4252BCMS-2 is a negative voltage hot swap controller designed for safe insertion and removal of boards from a live -48V backplane. It is available in a 10-lead plastic MSOP package and provides adjustable undervoltage and overvoltage protection with automatic retry after a fault. The device features current limiting with a timed circuit breaker, fast feedforward fault response, and programmable soft-start to control inrush current. Its shunt-regulated input supports operation at high supply voltages. The operating temperature range is 0°C to 70°C.
IC HOT SWAP CTRLR -48V 10MSOP Product overview: LTC4252BCMS-2#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -48V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4252BCMS-2#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4252BCMS-2#PBF |
| Product Name | -48V Power Management IC |
| Package Type | Other; Tube |