The LTC4251BIS6#TRPBF is a negative voltage Hot Swap controller in a 6-lead plastic SOT-23 package, designed for safe board insertion and removal from a -48V live backplane. It features programmable undervoltage and overvoltage protection, analog current limiting with a circuit breaker timer, and a fast feedforward path to limit peak fault current. Operating temperature range is -40°C to 85°C. The package measures 6-lead Plastic SOT-23 with a maximum junction temperature of 125°C and thermal resistance of 192°C/W.
IC HOT SWAP CTRLR -48V TSOT23-6 Product overview: LTC4251BIS6#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -48V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4251BIS6#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4251BIS6#TRPBF |
| Product Name | -48V Power Management IC |
| Package Type | Other; Tape & Reel (TR) |