The LTC4232 is an integrated Hot Swap controller that combines a 5A power MOSFET and current sense resistor for safe board insertion into live backplanes. It is available in a 16-lead 5mm × 3mm DFN package with an exposed pad connected to SENSE. The device operates from 2.9V to 15V and features a 10% accurate fixed 5A current limit, adjustable inrush current control, and 2% accurate undervoltage and overvoltage protection. It includes power good and fault outputs, overtemperature protection, and a current monitor output. The LTC4232CDHC#PBF variant operates over 0°C to 70°C ambient temperature. The part is pin compatible with the LTC4217 in DFN package only.
IC HOT SWAP CTRLR GP 16DFN Product overview: LTC4232CDHC#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4232CDHC#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4232CDHC#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |