The LTC4228-1 is a dual ideal diode and hot swap controller that manages two power rails by controlling external N-channel MOSFETs, replacing Schottky diodes to reduce power loss and heat, and enabling safe hot swapping from a live backplane. It operates from 2.9V to 18V and limits fault current in ≤1µs with adjustable current limit and circuit breaker functionality. The device features 0.5µs ideal diode turn-on and turn-off times, status, fault, and power good outputs, and latches off after a fault. It is available in a 28-lead 4mm × 5mm QFN package and operates from 0°C to 70°C.
IC HOT SWAP CTRLR GP 28QFN Product overview: LTC4228CUFD-1#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4228CUFD-1#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4228CUFD-1#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |