The LTC4224-2 is a dual low-voltage hot swap controller designed for safe board insertion and removal from live backplanes, controlling two supplies between 1V and 6V using external N-channel MOSFETs. It features adjustable current limiting, a circuit breaker with a 2.5ms to 7.5ms delay, and automatic retry after a 2 to 6 second cool-down period following a fault. The part is available in a 10-lead (3mm × 2mm) plastic DFN package with an exposed pad, operates over a temperature range of -40°C to 85°C, and requires no external timing capacitor or gate components. Fault conditions are signaled via a FAULT pin, and gate drive supports fast turn-off with a typical pull-down current of 50mA.
IC HOT SWAP CTRLR GP 10DFN Product overview: LTC4224IDDB-2#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4224IDDB-2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4224IDDB-2#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |