The LTC4224-1 is a dual low-voltage hot swap controller designed to safely enable board insertion and removal from a live backplane, controlling two power supplies between 1V and 6V using external N-channel MOSFETs. It operates with a minimum supply voltage of 2.7V on one rail while the other can be as low as 1V. The device features adjustable current limiting, peak fault current limiting in ≤1μs, and an integrated latchoff response after a fault. It is offered in a 10-lead plastic MSOP package and operates over a temperature range of 0°C to 70°C for the LTC4224CMS-1 variant. No external timing capacitors or gate components are required, as all timing delays are generated internally.
IC HOT SWAP CTRLR GP 10MSOP Product overview: LTC4224CMS-1#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4224CMS-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4224CMS-1#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |