The LTC4221 is a dual-channel Hot Swap controller designed for safe insertion and removal of boards from live backplanes, using independent N-channel MOSFET high-side drivers to control output voltages from 1V to 13.5V. It features adjustable dual-level current protection, soft-start with current foldback, overvoltage monitoring via FB pins, and latch-off or automatic retry on fault. The part is packaged in a 16-lead plastic SSOP and operates over a temperature range of -40°C to 85°C for the I-grade variant. It includes FAULT and PWRGD outputs, and requires no external gate capacitors.
IC HOT SWAP CTRLR GP 16SSOP Product overview: LTC4221IGN#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4221IGN#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4221IGN#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |