The LTC4218CGN#PBF is a hot swap controller designed to safely insert and remove boards from a live backplane, using an external N-channel MOSFET for supply voltages between 2.9V and 26.5V. It comes in a 16-lead plastic SSOP package and provides adjustable current limit, undervoltage and overvoltage protection, inrush current control, and power good and fault outputs. The device operates from 0°C to 70°C and includes a current monitor output for ground-referenced current sensing.
IC HOT SWAP CTRLR ATCA 16SSOP Product overview: LTC4218CGN#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4218CGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4218CGN#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |