The LTC4216 is a single-channel, ultralow voltage Hot Swap controller designed for safe board insertion and removal from a live backplane, supporting load voltages from 0V to 6V. It features adjustable analog current limiting, soft-start with inrush current control, and a 25mV circuit breaker trip threshold. The IC drives an external N-channel MOSFET with no external gate capacitor required and provides RESET and FAULT output signals. It is available in a 12-lead (4mm × 3mm) DFN package and operates over the industrial temperature range of -40°C to 85°C.
IC HOT SWAP CTRLR GP 12DFN Product overview: LTC4216IDE from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4216IDE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4216IDE |
| Product Name | Power Management IC |
| Package Type | Other; Tube |