The LTC4212IMS is a Hot Swap controller designed for safe board insertion and removal from a live backplane, controlling supply voltages from 2.5V to 16.5V using an external N-channel MOSFET. It features adjustable soft-start, dual-level overcurrent protection with fast (500ns) and slow (18ms) trip responses, and a power-up timeout circuit that interfaces with external supply monitors. The device operates in automatic retry or latched mode and includes a programmable power good glitch filter. It is housed in a 10-lead MSOP package and is rated for an operating temperature range of -40°C to 85°C.
IC HOT SWAP CTRLR GP 10MSOP Product overview: LTC4212IMS#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4212IMS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4212IMS#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |