The LTC4210-1 is a 6-pin SOT-23 hot swap controller designed for safe insertion and removal of boards from live backplanes, controlling external N-channel MOSFETs across supply voltages from 2.7V to 16.5V. It features adjustable analog current limiting, fast fault current response, and automatic retry after overcurrent events. The device includes programmable power-up ramp rate, undervoltage lockout, and overvoltage protection. Operating temperature ranges from 0°C to 70°C for the C-grade variant. The part is housed in a low-profile (1mm) ThinSOT™ package.
IC HOT SWAP CTRLR GP TSOT23-6 Product overview: LTC4210-1CS6#TRMPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4210-1CS6#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4210-1CS6#TRMPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |