The LTC1643AH is a PCI-Bus Hot Swap controller designed to safely allow insertion and removal of a motherboard from a live PCI slot. It controls 3.3V, 5V, -12V, and 12V supplies using external N-channel MOSFETs for the positive rails and on-chip switches for the negative and positive rails. The device features programmable foldback current limiting, a circuit breaker, and selectable power-up ramp rates. It is available in a 16-lead narrow SSOP package and operates over a temperature range of 0°C to 70°C. The FAULT and PWRGD outputs indicate overcurrent conditions and supply validity. On-chip switches provide up to 500mA for the 12V supply and 100mA for the -12V supply.
IC HOT SWAP CTR MOTHERBRD 16SSOP Product overview: LTC1643AHCGN#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC1643AHCGN#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC1643AHCGN#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |