The LTC1642 is a 16-pin SSOP hot swap controller designed for safe insertion and removal of boards from live backplanes, using an external N-channel pass transistor to ramp up supply voltage. It supports adjustable undervoltage and overvoltage protection, foldback current limiting, and SCR crowbar triggering. The device operates from 2.97V to 16.5V, with an integrated reference output and comparator. The 1642CGN variant is packaged in a 16-lead plastic SSOP with a thermal resistance of 130°C/W and operates from 0°C to 70°C. It features latch-off or automatic retry on current faults, adjustable reset and timeout delays, and protected operation up to 33V.
IC HOTSWAP CTR INFINIBAND 16SSOP Product overview: LTC1642CGN#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC1642CGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC1642CGN#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |