The LTC1421CG-2.5 is a Hot Swap controller designed to enable safe insertion and removal of circuit boards from a live backplane. It controls two external N-channel pass transistors to ramp supply voltages from 3V to 12V at a programmable rate. The part features a programmable electronic circuit breaker with a trip point set at 2.5V and includes system reset and power good output controls. It is packaged in a 24-lead plastic SSOP and operates over a temperature range of 0°C to 70°C. The device supports undervoltage lockout, connection detection inputs, and power-on reset functionality.
IC HOT SWAP CTRLR GP 24SSOP Product overview: LTC1421CG-2.5#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC1421CG-2.5#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC1421CG-2.5#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |