The LT4256-3 is a positive high voltage Hot Swap controller designed to safely allow board insertion and removal from a live backplane, operating with supply voltages from 10.8V to 80V. It drives an external N-channel MOSFET and features foldback current limiting, open-circuit detection, and programmable power-up rate. The device is available in a 16-lead SSOP package, with operating temperature range of 0°C to 70°C for the C grade. It includes UV and OV detection with 1% accuracy, automatic retry or latched-off operation, and a PWRGD output for power good indication.
IC HOT SWAP CTRLR GP 16SSOP Product overview: LT4256-3CGN#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LT4256-3CGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LT4256-3CGN#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |