The LT4250LIS8#TRPBF is a negative 48V Hot Swap controller in an 8-lead plastic SO package, designed for safe board insertion and removal from a live backplane. It operates from -18V to -80V, with programmable inrush and short-circuit current limits, overvoltage protection, and undervoltage lockout. The device includes a Power Good output for enabling downstream power modules and is qualified for operation from -40°C to 85°C. It is pin-compatible with the LT1640L/LT1640H series.
IC HOT SWAP CTRLR -48V 8SOIC Product overview: LT4250LIS8#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -48V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LT4250LIS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LT4250LIS8#TRPBF |
| Product Name | -48V Power Management IC |
| Package Type | Other; Tape & Reel (TR) |