The LT1641IS8#PBF is an 8-pin SO package positive high voltage Hot Swap controller designed for safe board insertion and removal from live backplanes, operating with supply voltages from 9V to 80V. It features programmable analog foldback current limiting, automatic retry, undervoltage lockout, and overvoltage protection, driven by an external N-channel pass transistor. The device operates over an industrial temperature range of -40°C to 85°C. The 8-lead SO package measures 0.150 inch wide, with a recommended solder pad layout specified for surface-mount assembly.
IC HOT SWAP CTRLR GP 8SOIC Product overview: LT1641IS8#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LT1641IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LT1641IS8#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |