The LT1641-2CS8#PBF is a positive high voltage Hot Swap controller in an 8-lead SO package, designed to safely insert and remove boards from a live backplane by controlling an external N-channel transistor for supply voltages from 9V to 80V. It features automatic retry after a current limit timeout, programmable analog foldback current limiting, and an undervoltage lockout. The PWRGD output signals when the sensed output voltage is within tolerance. The package measures 0.150 inch wide with a maximum junction temperature of 125°C and θJA of 110°C/W. It operates from 0°C to 70°C and is manufactured in a lead-free format with PBF marking.
IC HOT SWAP CTRLR GP 8SOIC Product overview: LT1641-2CS8#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LT1641-2CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LT1641-2CS8#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |