The LT1641-1IS8 is a positive high voltage Hot Swap controller in an 8-lead SO package designed to safely insert and remove boards from a live backplane by controlling an external N-channel pass transistor with supply voltages from 9V to 80V. It features programmable analog foldback current limiting, latched operation mode, user-programmable power-up rate, undervoltage lockout, and overvoltage protection. The device operates over a temperature range of -40°C to 85°C and is packaged in an 8-lead plastic small outline (Narrow .150 inch).
Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage 8-Pin SOIC N Product overview: LT1641-1IS8 from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 80V, SOIC, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LT1641-1IS8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LT1641-1IS8 |
| Product Name | N-Channel 80V SOIC Power Management IC |
| Operating Temperature | -40 C (-40 F) |