The LT1640AHIS8#PBF is a negative voltage hot swap controller designed for safe insertion and removal of boards from a live -48V backplane, operating from -10V to -80V. It is housed in an 8-lead plastic SO package and provides programmable inrush current control, overvoltage and undervoltage protection, and an electronic circuit breaker. The PWRGD output is configured for high-enable power modules. The device operates over a temperature range of -40°C to 85°C, with a maximum junction temperature of 125°C.
IC HOT SWAP CTRLR -48V 8SOIC Product overview: LT1640AHIS8#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -48V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LT1640AHIS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LT1640AHIS8#PBF |
| Product Name | -48V Power Management IC |
| Package Type | Other; Tube |