The DS4560S-AR+ is an 8-pin SO (150 mils) 12V hot-plug switch with an on-board 25mΩ power MOSFET, designed to limit inrush current and control output-voltage ramp-up on +12V power buses. It features an adjustable current limit set by an external resistor on the ILIM pin, an adjustable power-up timer controlled by a capacitor on the TIMER pin, and output overvoltage limiting up to 16.5V. The device operates from 9.0V to 13.2V and includes thermal protection with autoretry functionality, automatically restarting after cooling by 40°C. It supports a 0.13 to 0.18 V/ms output slew rate with a 1μF VRAMP capacitor and has a short-circuit current limit of 2.0A to 3.0A at RILIM = 56Ω. The part is UL-certified under E211395 and is RoHS-compliant.
Hot Swap Voltage Controllers 12V Hot-Plug Switch Product overview: DS4560S-AR+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-DS4560S-AR+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-DS4560S-AR+ |
| Product Name | 12V Power Management IC |
| Package Type | Other; Tube |