The MAX5422 is a 256-tap, nonvolatile, SPI-compatible digital potentiometer with a nominal resistance of 50kΩ, designed to replace mechanical potentiometers in applications such as programmable gain amplifiers and audio volume control. It is housed in a 3mm x 3mm 8-pin TDFN package with an exposed pad and operates from a single supply of 2.7V to 5.25V. The device stores its wiper position in internal EEPROM for recall upon power-up, features a 5MHz SPI interface, and has a wiper resistance of 325 to 675Ω. The end-to-end resistance temperature coefficient is 35ppm/°C, and the ratiometric temperature coefficient is 5ppm/°C. It is specified for operation from -40°C to +85°C and has a static supply current of 0.5μA (typ) in standby mode.
Digital Potentiometer ICs 256-Tap, Nonvolatile, SPI-Interface, Dig Product overview: MAX5422ETA+T from Analog Devices / Maxim Integrated is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MAX5422ETA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MAX5422ETA+T |
| Product Name | Digital Potentiometer |
| Mounting / Packaging | TDFN-8 |