The AD5292 is a single-channel, 1024-position digital potentiometer with a nominal resistance of 100 kΩ, designed for precise resistor replacement and calibration applications. It operates from +9 V to +33 V single supply or ±9 V to ±16.5 V dual supply, and supports SPI-compatible serial control with wiper setting readback. The device features ±1% nominal resistor tolerance error in resistor performance mode and a 35 ppm/°C rheostat temperature coefficient. It includes 20-times programmable nonvolatile memory for permanent wiper setting storage and is offered in a 14-lead TSSOP package. The part is guaranteed to function over the industrial temperature range of −40°C to +105°C.
IC DGTL POT 100KOHM 14TSSOP Product overview: AD5292BRUZ-100-RL7 from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5292BRUZ-100-R
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-AD5292BRUZ-100-RL7 |
| Product Name | 100KOHM Digital Potentiometer |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) |