The AD5259BRMZ10 is a nonvolatile, 256-position digital potentiometer with a 10 kΩ end-to-end resistance, packaged in a 10-lead MSOP (3 mm × 4.9 mm × 1.1 mm). It features an I2C-compatible interface, stores wiper settings and resistance tolerance (0.1% accuracy) in EEPROM, and operates from a single 3 V to 5 V supply. The device supports a wide operating temperature range of −40°C to +125°C and provides programmable write protection and address selection for up to four devices on a single bus. Typical data retention is 100 years at 55°C.
IC DGTL POT 10KOHM 256TAP 10MSOP Product overview: AD5259BRMZ10 from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5259BRMZ10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-AD5259BRMZ10 |
| Product Name | 10KOHM Digital Potentiometer |
| Mounting / Packaging | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |