The AD5122 is a dual-channel, 128-position, SPI-controlled nonvolatile digital potentiometer with 10 kΩ and 100 kΩ resistance options, ±8% maximum resistor tolerance, and a low temperature coefficient of 35 ppm/°C. It supports wiper currents up to ±6 mA for 10 kΩ and ±1.5 mA for 100 kΩ, operates with a single or dual supply, and features a wide operating temperature range of −40°C to +125°C. The device is available in a 16-lead LFCSP or TSSOP package, both measuring 3 mm × 3 mm, and is AEC-Q100 qualified for automotive applications.
128TAP, DUAL DIGIPOT, NVM, SPI Product overview: AD5122BRUZ100-RL7 from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5122BRUZ100-RL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-AD5122BRUZ100-RL7 |
| Product Name | Dual Digital Potentiometer |
| Mounting / Packaging | 16-TSSOP (0.173", 4.40mm Width) |