The R1224N502L-TR-FE is a CMOS-based PWM/VFM step-down DC/DC controller in a SOT-23-5 package, designed for efficient power conversion in battery-powered and handheld equipment. It operates from an input voltage range of 2.3V to 18.5V and supports output voltages from 1.2V to 6.0V in 0.1V steps, with an accuracy of ±2.0%. The oscillator frequency is typically 180kHz, and it features automatic switching between PWM and VFM modes to maintain high efficiency under light loads. Built-in functions include soft-start (typ. 10ms), current limiting, and UVLO protection. Supply current is typ. 20µA, standby current is typ. 0µA, and efficiency is typ. 90%. The output voltage temperature coefficient is typ. ±100ppm/°C.
18.5V INPUT PWM/VFM STEP-DOWN DC Product overview: R1224N502L-TR-FE from Nisshinbo Micro Devices is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 18.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 18.5V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-R1224N502L-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-R1224N502L-TR-FE |
| Product Name | Buck 18.5V Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |