The NJM2368 is a switching regulator control IC designed for flyback topology applications up to 10W, featuring a totem pole output to drive an external bipolar transistor directly. It operates from 3.6V to 32V input and supports oscillator frequencies from 5kHz to 350kHz. The NJM2368M variant is packaged in a DMP8 case. It includes soft-start, under voltage lockout, and short circuit protection functions. The device operates over a temperature range of -40°C to +85°C and has a maximum power dissipation of 300mW in the DMP8 package.
Switching Controllers Cntrl IC for Flyback Product overview: NJM2368M-TE1 from Nisshinbo Micro Devices is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NJM2368M-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-NJM2368M-TE1 |
| Product Name | DC-DC Converter IC |
| Package Type | Other; Reel |