The MAX5020 is a current-mode PWM controller designed for isolated or nonisolated DC-DC power supplies, with an integrated high-voltage startup circuit for input ranges of 13V to 36V. It limits the operating duty cycle to less than 50%, making it suitable for single-ended forward converters. The device features leading-edge blanking, pulse-by-pulse current limiting, thermal shutdown, and an internally trimmed 275kHz ±10% oscillator. It is housed in an 8-pin SO package and operates over a temperature range of 0°C to +70°C for the CSA variant. The part includes soft-start, current-mode control with internal ramp compensation, and a shutdown threshold at the SS_SHDN pin.
Switching Controllers Current-Mode PWM Controllers with Integr Product overview: MAX5020CSA+T from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MAX5020CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-MAX5020CSA+T |
| Product Name | DC-DC Converter IC |
| Package Type | Other; Reel |