ERSAELECTRONICS PTE. LTD. Dual 60V DC-DC Converter IC 715-MAX17558ATJ+T

Description
Switching Controllers 4.5-60V High Voltage Dual Output Multiph Product overview: MAX17558ATJ+T from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 60V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MAX17558ATJ+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Controllers 4.5-60V High Voltage Dual Output Multiph Product overview: MAX17558ATJ+T from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 60V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MAX17558ATJ+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Dual 60V DC-DC Converter IC
715-MAX17558ATJ+T
Dual 60V DC-DC Converter IC 715-MAX17558ATJ+T
Switching Controllers 4.5-60V High Voltage Dual Output Multiph Product overview: MAX17558ATJ+T from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 60V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MAX17558ATJ+T can be used for catalog matching and distributor lookup.

Switching Controllers 4.5-60V High Voltage Dual Output Multiph Product overview: MAX17558ATJ+T from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 60V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MAX17558ATJ+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-MAX17558ATJ+T
Product Name Dual 60V DC-DC Converter IC
Package Type Other; Reel
Unlock Full Specs
to access all available technical data

Similar Products

10V DC-DC Converter IC - 132-LTM8023IY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 10 volts
Input Voltage 36 volts
View Details
5V DC-DC Converter IC - 132-LTM4600IV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5 volts
Input Voltage 20 volts
View Details
12V DC-DC Converter IC - 132-LTM4622AEV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 1.5 to 12 volts
Input Voltage 20 volts
View Details
3.3V DC-DC Converter IC - 132-LTM4680IY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.5000 to 3.3 volts
Input Voltage 16 volts
View Details