The MAX15023ETG+ is a dual-output synchronous buck controller designed for point-of-load power applications, operating from a 5.5V to 28V input supply and generating two adjustable output voltages from 0.6V to 85% of the input voltage. It features adjustable switching frequencies from 200kHz to 1MHz, adaptive synchronous rectification that eliminates external Schottky diodes, and lossless peak current limiting using the low-side MOSFET's on-resistance. The device includes hiccup-mode short-circuit protection, thermal shutdown, power-good outputs, and analog enable inputs for power sequencing. It is housed in a 24-pin 4mm × 4mm TQFN-EP package with an exposed thermal pad and operates over the extended -40°C to +85°C temperature range.
Switching Controllers Wide 4.5V to 28V Input, Dual-Output Sync Product overview: MAX15023ETG+T from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5V, 28V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 4.5V, 28V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MAX15023ETG+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-MAX15023ETG+T |
| Product Name | Dual 4.5V 28V DC-DC Converter IC |
| Package Type | Other; Reel |