The LTC1871-7 is a current mode boost, flyback, and SEPIC controller designed for high input voltage applications and optimized to drive 6V-rated MOSFETs. It operates from a 6V to 36V input supply and includes an integrated 7V low dropout regulator. The device supports selectable operating frequencies from 50kHz to 1MHz via a single external resistor and can be synchronized to an external clock up to 1.3 times the oscillator frequency. It features Burst Mode® operation for light loads with a shutdown quiescent current of 10µA, a ±2% RUN pin threshold with 100mV hysteresis, and ±1% internal voltage reference. The LTC1871-7 is available in a 10-lead MSOP package. The LTC1871IMS-7#TRPBF variant operates over the -40°C to 125°C temperature range.
IC REG CTRLR MULT TOP 10MSOP Product overview: LTC1871IMS-7#TRPBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LTC1871IMS-7#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-LTC1871IMS-7#TRPBF |
| Product Name | DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 7 volts |
| Input Voltage | 36 volts |