The LTC1159IS is a synchronous step-down switching regulator controller in a 16-lead plastic SO package, designed for high-efficiency DC-DC conversion in battery-operated and portable systems. It operates from 4V to 40V input, maintains up to 95% efficiency, and supports output currents up to 2A with current-mode control and automatic Burst Mode operation at light loads. Standby supply current is 300μA, with shutdown current of 20μA. It features 100% duty cycle operation, adaptive non-overlap gate drives, and internal regulation derived from the output voltage for improved efficiency. The device operates over an industrial temperature range of −40°C to 85°C and includes short-circuit protection.
IC REG CTRLR BUCK 16SOIC Product overview: LTC1159IS#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LTC1159IS#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-LTC1159IS#TRPBF |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |