The LT3782EFE#TRPBF is a two-phase step-up DC/DC controller designed for industrial and telecom power applications, offering programmable switching frequencies from 150kHz to 500kHz and supporting input voltages from 6V to 40V. It features a 4A peak gate drive current and 10V gate drive capability for high-efficiency MOSFET control, with thermally enhanced 28-lead TSSOP packaging. Operating junction temperature ranges from -40°C to 85°C, and it includes programmable soft-start, current limit, slope compensation, and undervoltage lockout. The device supports duty cycle clamping at 50% or higher and provides synchronous gate signals with adjustable falling edge delay for external drivers.
IC REG CTRLR BOOST 28TSSOP Product overview: LT3782EFE#TRPBF from Analog Devices Inc. is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LT3782EFE#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-LT3782EFE#TRPBF |
| Product Name | Boost DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 72 volts |
| Input Voltage | 40 volts |
| IOUT | 4 amps |