The ADP5051 is a monolithic integrated power solution featuring four high-performance buck regulators and a supervisory circuit with I2C interface, designed for applications requiring direct connection to input voltages up to 15.0 V without preregulators. It is housed in a 48-lead LFCSP package measuring 7 mm × 7 mm with an exposed thermal pad. Channels 1 and 2 support programmable output currents of 1.2 A, 2.5 A, or 4 A using external low-side FETs, while channels 3 and 4 integrate internal FETs for 1.2 A output. The device includes adjustable switching frequency from 250 kHz to 1.4 MHz, programmable phase shifts in 90° steps, active output discharge, power-good flags, watchdog timer, manual reset, and overheat, overcurrent, and undervoltage protection. It operates from -40°C to +125°C and complies with JEDEC MO-220-WKKD-2 standards for the package, excluding the exposed pad dimension.
IC REG CTRLR BUCK I2C 48LFCSP Product overview: ADP5051ACPZ-R7 from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ADP5051ACPZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-ADP5051ACPZ-R7 |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |