The MAX17040X+U is a 1-cell lithium-ion battery fuel gauge with ModelGauge technology, designed for portable electronics. It features a precise voltage measurement accuracy of ±12.5mV up to 5.00V and eliminates the need for a current-sense resistor or battery relearning cycles. The device operates from a 2.5V to 4.5V supply, consumes 50Ω to 75Ω in active mode, and includes a 2-wire I2C interface. Packaged in a tiny 0.4mm pitch 9-bump UCSP, it supports an operating temperature range of -20°C to +70°C.
IC BATT MON LI-ION 1CELL 9WLP Product overview: MAX17040X+U from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-MAX17040X+U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-MAX17040X+U |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |