The LTC6811-1 is a 12-cell battery stack monitor designed for high-voltage battery systems, measuring up to 12 series-connected cells with a maximum total measurement error of 1.2mV. It features a built-in isoSPI interface enabling 1Mb isolated serial communication over a single twisted pair up to 100 meters, and supports daisy-chaining for scalable architectures. The device includes passive cell balancing with programmable PWM control, a 16-bit ADC with selectable noise filtering, and synchronized voltage and current measurement. Operating from a 0V to 5V cell voltage range, it consumes 4μA in sleep mode and is housed in a 48-lead SSOP package. It is AEC-Q100 qualified for automotive applications and engineered for ISO 26262-compliant systems. The part operates over a temperature range of -40°C to 85°C.
IC BATT MON MULTI 1-12C 48SSOP Product overview: LTC6811IG-1#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LTC6811IG-1#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-LTC6811IG-1#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |