The LTC6806HLW#3ZZPBF is a 36-channel fuel cell monitor designed to measure up to 144 series-connected fuel cells with a total measurement error of less than 15mV. It operates from a single 5V supply and features an isoSPI interface for 1MB/s isolated serial communication over a single twisted pair up to 100 meters. The device is housed in a 64-lead LQFP package measuring 10mm × 10mm and is AEC-Q100 qualified for automotive applications with an operating junction temperature range of -40°C to 125°C. All 36 channels can be measured in 6.75ms in fast ADC mode, and it includes six general purpose digital I/O or analog inputs for temperature or sensor monitoring. Sleep mode supply current is 12μA.
IC BATT MON MULT-CHEM 36C 64LQFP Product overview: LTC6806HLW#3ZZPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LTC6806HLW#3ZZPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-LTC6806HLW#3ZZPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tray |