The LTC6802-1 is a multicell battery stack monitor designed to measure up to 12 series-connected lithium-ion cells with a maximum input common mode voltage of 60V. It features a 12-bit delta-sigma ADC, integrated passive cell balancing switches, two thermistor inputs, and an on-board temperature sensor. The device supports daisy-chaining for systems requiring over 1000V monitoring and achieves a maximum total measurement error of 0.25%. It operates within a specified temperature range of -40°C to 85°C and is qualified for automotive applications. The IC is packaged in a 44-lead SSOP with a stated junction temperature rating of 150°C and thermal resistance of 70°C/W.
IC BATT MON LI-ION 1-12CL 44SSOP Product overview: LTC6802IG-1#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LTC6802IG-1#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-LTC6802IG-1#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |