The LTC4078EDD-2#PBF is a standalone linear charger for single-cell Li-Ion/Polymer batteries, supporting input power selection from wall adapter or USB sources with a maximum 22V input rating. It features automatic input detection, overvoltage and undervoltage lockout, thermal regulation, and programmable charge current up to 950mA from a wall adapter. The charger requires no external MOSFET, sense resistor, or blocking diode, and includes battery detection, charge status outputs, and automatic recharge. It operates from -40°C to 85°C and is packaged in a 10-lead (3mm × 3mm) DFN with an exposed ground pad. The float voltage is preset at 4.2V with ±0.6% accuracy, and charge termination is programmable via an external resistor.
IC BATT PWR MGMT LI-ION 1C 10DFN Product overview: LTC4078EDD-2#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LTC4078EDD-2#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 713-LTC4078EDD-2#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |