The LTC2944 is a battery gas gauge that measures accumulated charge, voltage, current, and temperature for multicell batteries up to 60V. It features a 14-bit No Latency ΔΣ ADC for voltage, current, and temperature measurements, with ±1% accuracy for voltage, current, and charge. The device operates from a 3.6V to 60V supply and uses a high-side sensing architecture with a ±50mV differential sense voltage range. It includes an I2C/SMBus interface, programmable alert thresholds, and a quiescent current of less than 150μA in sleep mode. The LTC2944IDD#TRPBF variant is housed in an 8-lead 3mm × 3mm plastic DFN package with an operating temperature range of -40°C to 85°C.
IC BATT MONITOR MULTI-CHEM 8DFN Product overview: LTC2944IDD#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LTC2944IDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-LTC2944IDD#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |