The LTC2941IMS8E#TRPBF is a battery gas gauge with I2C interface for measuring accumulated charge in single-cell Li-Ion battery applications. It is housed in an 8-lead plastic MSOP package and operates from a 2.7V to 5.5V supply with quiescent current under 100µA. The device integrates current through an external sense resistor with 1% charge accuracy over a ±50mV differential sense voltage range and features programmable alert thresholds. It supports SMBus/I2C communication and operates over a temperature range of -40°C to 85°C.
IC BATT MON LI-ION 1CELL 8MSOP Product overview: LTC2941IMS8E#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LTC2941IMS8E#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-LTC2941IMS8E#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |