The LTC2941-1 is a battery gas gauge with an integrated 50mΩ high-side sense resistor for measuring charge in single-cell Li-Ion battery applications. It operates from 2.7V to 5.5V, draws less than 100µA quiescent current, and supports SMBus/I2C communication. The device features ±1A current sensing, 1% charge accuracy under DC conditions, and a programmable alert output. The LTC2941IDCB-1#TRPBF variant is housed in a 6-lead 2mm × 3mm plastic DFN package and is rated for operation from -40°C to 85°C.
IC BATT MON LI-ION 1CELL 6DFN Product overview: LTC2941IDCB-1#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LTC2941IDCB-1#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-LTC2941IDCB-1#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |