The DS2437 is a smart battery monitor with a 1-Wire interface, designed for battery packs requiring unique identification, temperature sensing, voltage and current monitoring, current accumulation for gas gauging, a real-time clock, and 40 bytes of nonvolatile memory. It is housed in a 16-pin SSOP package and operates from -40°C to +85°C. The device includes an on-chip temperature sensor, A/D converters for battery voltage and current, and supports parasite power operation. Each unit has a unique 64-bit serial number, enabling multiple devices on a single bus.
IC MONITOR SMART BATTERY 16-SSOP Product overview: DS2437S/TR from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-DS2437S/TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-DS2437S/TR |
| Product Name | SSOP Power Management IC |
| Package Type | Other; Reel - TR |