FIXED IND 470NH 28.5A 1.6MOHM SM Product overview: MGV1004R47M-10 from Laird - Performance Materials is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.5A, 1.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 28.5A, 1.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MGV1004R47M-10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-MGV1004R47M-10 |
| Product Name | 28.5A 1.6MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount |
| Technology | Molded |
| Inductance Range | 0.4700 microH |