ERSAELECTRONICS PTE. LTD. 16-bit +5V 16BIT Digital-to-Analog Converter IC 701-MAX541BEPA

Description
+5V, Serial-Input, Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8DIP Product overview: MAX541BEPA from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, +5V, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, +5V, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MAX541BEPA can be used for catalog matching and distributor lookup.
Request a Quote
Description
+5V, Serial-Input, Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8DIP Product overview: MAX541BEPA from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, +5V, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, +5V, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MAX541BEPA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit +5V 16BIT Digital-to-Analog Converter IC - 701-MAX541BEPA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit +5V 16BIT Digital-to-Analog Converter IC
701-MAX541BEPA
16-bit +5V 16BIT Digital-to-Analog Converter IC 701-MAX541BEPA
+5V, Serial-Input, Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8DIP Product overview: MAX541BEPA from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, +5V, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, +5V, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MAX541BEPA can be used for catalog matching and distributor lookup.

+5V, Serial-Input, Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8DIP Product overview: MAX541BEPA from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, +5V, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, +5V, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MAX541BEPA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 701-MAX541BEPA
Product Name 16-bit +5V 16BIT Digital-to-Analog Converter IC
Interface Type SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI, DSP
Package Type Tube
Packing Method Tube
View Details
16-bit 16BIT Digital-to-Analog Converter IC - 701-AD5362BSTZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, DSP
Package Type Tray
Packing Method Tray
View Details